Vishay Intertechnology, Inc. RES 1.5 OHM 1/8W 1% 0805 SMD RCG08051K50FKEA

Description
RES 1.5ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.5ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/8W 1% 0805 SMD - RCG08051K50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/8W 1% 0805 SMD
RCG08051K50FKEA
RES 1.5 OHM 1/8W 1% 0805 SMD RCG08051K50FKEA
RES 1.5ohm 1/8W 1% 0805 SMD

RES 1.5ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1818-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1818-2-ND
Chip Resistor - Surface Mount 541-1818-2-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1818-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1818-6-ND
Chip Resistor - Surface Mount 541-1818-6-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1818-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1818-1-ND
Chip Resistor - Surface Mount 541-1818-1-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG08051K50FKEA 541-1818-2-ND
Product Name RES 1.5 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details