Vishay Intertechnology, Inc. RES 0.0 OHM 1/8W JUMP 0805 SMD RCG08050000Z0EA

Description
RES 0.0ohm 1/8W JUMP 0805 SMD
Request a Quote Datasheet
Description
RES 0.0ohm 1/8W JUMP 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.0 OHM 1/8W JUMP 0805 SMD - RCG08050000Z0EA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 1/8W JUMP 0805 SMD
RCG08050000Z0EA
RES 0.0 OHM 1/8W JUMP 0805 SMD RCG08050000Z0EA
RES 0.0ohm 1/8W JUMP 0805 SMD

RES 0.0ohm 1/8W JUMP 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1889-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1889-1-ND
Chip Resistor - Surface Mount 541-1889-1-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1889-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1889-6-ND
Chip Resistor - Surface Mount 541-1889-6-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1889-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1889-2-ND
Chip Resistor - Surface Mount 541-1889-2-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Jumper, 0R, 0.125W, 0805, Thick Film Rohs Compliant Vishay - 84AH8498 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, 0R, 0.125W, 0805, Thick Film Rohs Compliant Vishay
84AH8498
Jumper, 0R, 0.125W, 0805, Thick Film Rohs Compliant Vishay 84AH8498
JUMPER, 0R, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

JUMPER, 0R, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG08050000Z0EA 541-1889-1-ND 84AH8498
Product Name RES 0.0 OHM 1/8W JUMP 0805 SMD Chip Resistor - Surface Mount Jumper, 0R, 0.125W, 0805, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 0.0 ohms 0.0 ohms
Power Rating 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers