Vishay Intertechnology, Inc. RES 4.7 OHM 1/10W 5% 0603 SMD RCG06034K70JNEA

Description
RES 4.7ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 4.7ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/10W 5% 0603 SMD - RCG06034K70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/10W 5% 0603 SMD
RCG06034K70JNEA
RES 4.7 OHM 1/10W 5% 0603 SMD RCG06034K70JNEA
RES 4.7ohm 1/10W 5% 0603 SMD

RES 4.7ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1802-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1802-2-ND
Chip Resistor - Surface Mount 541-1802-2-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG06034K70JNEA 541-1802-2-ND
Product Name RES 4.7 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details