Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG060347K0JNEA

Description
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCG060347K0JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG060347K0JNEATR-ND
Chip Resistor - Surface Mount 541-RCG060347K0JNEATR-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCG060347K0JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG060347K0JNEACT-ND
Chip Resistor - Surface Mount 541-RCG060347K0JNEACT-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCG060347K0JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG060347K0JNEADKR-ND
Chip Resistor - Surface Mount 541-RCG060347K0JNEADKR-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
RES 47K OHM 1/10W 5% 0603 SMD - RCG060347K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/10W 5% 0603 SMD
RCG060347K0JNEA
RES 47K OHM 1/10W 5% 0603 SMD RCG060347K0JNEA
RES 47Kohm 1/10W 5% 0603 SMD

RES 47Kohm 1/10W 5% 0603 SMD

Supplier's Site
RES SMD 47K OHM 5% 1/10W 0603 - 873-RCG060347K0JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 47K OHM 5% 1/10W 0603
873-RCG060347K0JNEA
RES SMD 47K OHM 5% 1/10W 0603 873-RCG060347K0JNEA
RES SMD 47K OHM 5% 1/10W 0603

RES SMD 47K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RCG060347K0JNEATR-ND RCG060347K0JNEA 873-RCG060347K0JNEA
Product Name Chip Resistor - Surface Mount RES 47K OHM 1/10W 5% 0603 SMD RES SMD 47K OHM 5% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details