Vishay Intertechnology, Inc. RES 33K OHM 1/10W 5% 0603 SMD RCG060333K0JNEA

Description
RES 33Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 33Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/10W 5% 0603 SMD - RCG060333K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/10W 5% 0603 SMD
RCG060333K0JNEA
RES 33K OHM 1/10W 5% 0603 SMD RCG060333K0JNEA
RES 33Kohm 1/10W 5% 0603 SMD

RES 33Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1806-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1806-2-ND
Chip Resistor - Surface Mount 541-1806-2-ND
33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 33K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay - 33AK3598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay
33AK3598
Res, 33K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay 33AK3598
RES, 33K, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 33K, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCG060333K0JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG060333K0JNEA
Resistors - Chip Resistor - Surface Mount RCG060333K0JNEA
RES 33K OHM 5% 1/10W 0603

RES 33K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RCG060333K0JNEA 541-1806-2-ND 33AK3598 RCG060333K0JNEA
Product Name RES 33K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, 33K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573284 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details