Vishay Precision Group RES 1M OHM 1/10W 1% 0603 SMD RCG06031M00FKEA

Description
RES 1Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/10W 1% 0603 SMD - RCG06031M00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/10W 1% 0603 SMD
RCG06031M00FKEA
RES 1M OHM 1/10W 1% 0603 SMD RCG06031M00FKEA
RES 1Mohm 1/10W 1% 0603 SMD

RES 1Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1789-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1789-1-ND
Chip Resistor - Surface Mount 541-1789-1-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1789-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1789-6-ND
Chip Resistor - Surface Mount 541-1789-6-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1789-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1789-2-ND
Chip Resistor - Surface Mount 541-1789-2-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay - 84AH8494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay
84AH8494
Res, 1M, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay 84AH8494
RES, 1M, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG06031M00FKEA 541-1789-1-ND 84AH8494
Product Name RES 1M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, 1M, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3012FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details