Vishay Intertechnology, Inc. RES 100 OHM 1/10W 1% 0603 SMD RCG0603100RFKEA

Description
RES 100ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 100ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W 1% 0603 SMD - RCG0603100RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W 1% 0603 SMD
RCG0603100RFKEA
RES 100 OHM 1/10W 1% 0603 SMD RCG0603100RFKEA
RES 100ohm 1/10W 1% 0603 SMD

RES 100ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1778-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1778-1-ND
Chip Resistor - Surface Mount 541-1778-1-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1778-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1778-2-ND
Chip Resistor - Surface Mount 541-1778-2-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1778-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1778-6-ND
Chip Resistor - Surface Mount 541-1778-6-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay - 33AK3594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay
33AK3594
Res, 100R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay 33AK3594
RES, 100R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 100R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG0603100RFKEA 541-1778-1-ND 33AK3594
Product Name RES 100 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, 100R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details