Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG0603100KFKEA

Description
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1788-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1788-6-ND
Chip Resistor - Surface Mount 541-1788-6-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1788-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1788-2-ND
Chip Resistor - Surface Mount 541-1788-2-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1788-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1788-1-ND
Chip Resistor - Surface Mount 541-1788-1-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
RES 100K OHM 1/10W 1% 0603 SMD - RCG0603100KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W 1% 0603 SMD
RCG0603100KFKEA
RES 100K OHM 1/10W 1% 0603 SMD RCG0603100KFKEA
RES 100Kohm 1/10W 1% 0603 SMD

RES 100Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, 100K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay - 33AK3593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay
33AK3593
Res, 100K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay 33AK3593
RES, 100K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 100K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1788-6-ND RCG0603100KFKEA 33AK3593
Product Name Chip Resistor - Surface Mount RES 100K OHM 1/10W 1% 0603 SMD Res, 100K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details