Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG04022R20JNED

Description
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1754-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1754-2-ND
Chip Resistor - Surface Mount 541-1754-2-ND
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
RES 2.2 OHM 1/16W 5% 0402 SMD - RCG04022R20JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/16W 5% 0402 SMD
RCG04022R20JNED
RES 2.2 OHM 1/16W 5% 0402 SMD RCG04022R20JNED
RES 2.2ohm 1/16W 5% 0402 SMD

RES 2.2ohm 1/16W 5% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-1754-2-ND RCG04022R20JNED
Product Name Chip Resistor - Surface Mount RES 2.2 OHM 1/16W 5% 0402 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details