Vishay Intertechnology, Inc. RES 2.2 OHM 1/16W 5% 0402 SMD RCG04022K20JNED

Description
RES 2.2ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 2.2ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1/16W 5% 0402 SMD - RCG04022K20JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/16W 5% 0402 SMD
RCG04022K20JNED
RES 2.2 OHM 1/16W 5% 0402 SMD RCG04022K20JNED
RES 2.2ohm 1/16W 5% 0402 SMD

RES 2.2ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1763-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1763-2-ND
Chip Resistor - Surface Mount 541-1763-2-ND
2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG04022K20JNED 541-1763-2-ND
Product Name RES 2.2 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers