Vishay Intertechnology, Inc. RES 20K OHM 1/16W 1% 0402 SMD RCG040220K0FKED

Description
RES 20Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 20Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/16W 1% 0402 SMD - RCG040220K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/16W 1% 0402 SMD
RCG040220K0FKED
RES 20K OHM 1/16W 1% 0402 SMD RCG040220K0FKED
RES 20Kohm 1/16W 1% 0402 SMD

RES 20Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1749-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1749-6-ND
Chip Resistor - Surface Mount 541-1749-6-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1749-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1749-2-ND
Chip Resistor - Surface Mount 541-1749-2-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1749-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1749-1-ND
Chip Resistor - Surface Mount 541-1749-1-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCG040220K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCG040220K0FKED
Chip Resistor - Surface Mount RCG040220K0FKED
RES SMD 20K OHM 1% 1/16W 0402

RES SMD 20K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCG040220K0FKED 541-1749-6-ND RCG040220K0FKED
Product Name RES 20K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details