Vishay Intertechnology, Inc. RES 100K OHM 1/16W 5% 0402 SMD RCG0402100KJNED

Description
RES 100Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 100Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/16W 5% 0402 SMD - RCG0402100KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/16W 5% 0402 SMD
RCG0402100KJNED
RES 100K OHM 1/16W 5% 0402 SMD RCG0402100KJNED
RES 100Kohm 1/16W 5% 0402 SMD

RES 100Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1772-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1772-6-ND
Chip Resistor - Surface Mount 541-1772-6-ND
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1772-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1772-2-ND
Chip Resistor - Surface Mount 541-1772-2-ND
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1772-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1772-1-ND
Chip Resistor - Surface Mount 541-1772-1-ND
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG0402100KJNED 541-1772-6-ND
Product Name RES 100K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers