Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC12063K30FKEA

Description
3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC12063K30FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12063K30FKEATR-ND
Chip Resistor - Surface Mount 541-RCC12063K30FKEATR-ND
3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12063K30FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12063K30FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC12063K30FKEADKR-ND
3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12063K30FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12063K30FKEACT-ND
Chip Resistor - Surface Mount 541-RCC12063K30FKEACT-ND
3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2220806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220806
Surface Mount Resistors 2220806
Vishay RCC12063K30FKEA

Vishay RCC12063K30FKEA

Supplier's Site
Surface Mount Resistors - 2220807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220807P
Surface Mount Resistors 2220807P
Vishay RCC12063K30FKEA

Vishay RCC12063K30FKEA

Supplier's Site
Surface Mount Resistors - 2220807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220807
Surface Mount Resistors 2220807
Vishay RCC12063K30FKEA

Vishay RCC12063K30FKEA

Supplier's Site
Res, Aec-Q200, 3K3, 1%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K3, 1%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7190
Res, Aec-Q200, 3K3, 1%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7190
RES, AEC-Q200, 3K3, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 3K3, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, 3K3, 1%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K3, 1%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7189
Res, Aec-Q200, 3K3, 1%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7189
RES, AEC-Q200, 3K3, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 3K3, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCC12063K30FKEATR-ND 2220806 45AJ7190
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Aec-Q200, 3K3, 1%, 0.5W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details