Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC120633R0FKEA

Description
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC120633R0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120633R0FKEATR-ND
Chip Resistor - Surface Mount 541-RCC120633R0FKEATR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC120633R0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120633R0FKEACT-ND
Chip Resistor - Surface Mount 541-RCC120633R0FKEACT-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC120633R0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120633R0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC120633R0FKEADKR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2220804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220804
Surface Mount Resistors 2220804
Vishay RCC120633R0FKEA

Vishay RCC120633R0FKEA

Supplier's Site
Surface Mount Resistors - 2220805P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220805P
Surface Mount Resistors 2220805P
Vishay RCC120633R0FKEA

Vishay RCC120633R0FKEA

Supplier's Site
Surface Mount Resistors - 2220805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220805
Surface Mount Resistors 2220805
Vishay RCC120633R0FKEA

Vishay RCC120633R0FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCC120633R0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCC120633R0FKEA
Resistors - Chip Resistor - Surface Mount RCC120633R0FKEA
RCC1206 100 33R 1% ET1 E3

RCC1206 100 33R 1% ET1 E3

Supplier's Site
Res, Aec-Q200, 33R, 1%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 33R, 1%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7191
Res, Aec-Q200, 33R, 1%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7191
RES, AEC-Q200, 33R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 33R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, 33R, 1%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 33R, 1%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7192
Res, Aec-Q200, 33R, 1%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7192
RES, AEC-Q200, 33R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 33R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RCC120633R0FKEATR-ND 2220804 RCC120633R0FKEA 45AJ7191
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 33R, 1%, 0.5W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216 Metric) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers