Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC12062K00FKEA

Description
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC12062K00FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12062K00FKEACT-ND
Chip Resistor - Surface Mount 541-RCC12062K00FKEACT-ND
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12062K00FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12062K00FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC12062K00FKEADKR-ND
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12062K00FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12062K00FKEATR-ND
Chip Resistor - Surface Mount 541-RCC12062K00FKEATR-ND
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2220798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220798
Surface Mount Resistors 2220798
Vishay RCC12062K00FKEA

Vishay RCC12062K00FKEA

Supplier's Site
Surface Mount Resistors - 2220798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220798P
Surface Mount Resistors 2220798P
Vishay RCC12062K00FKEA

Vishay RCC12062K00FKEA

Supplier's Site
Surface Mount Resistors - 2220797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220797
Surface Mount Resistors 2220797
Vishay RCC12062K00FKEA

Vishay RCC12062K00FKEA

Supplier's Site
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2759
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2759
RES, 2K, 1%, 0.5W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

RES, 2K, 1%, 0.5W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2760
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2760
RES, 2K, 1%, 0.5W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

RES, 2K, 1%, 0.5W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCC12062K00FKEACT-ND 2220798 38AJ2759
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details