1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RCC1206 100 1M0 1% ET1 E3
RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes
RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes
RCC1206 100 1M0 1% ET1 E3
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2220782P | 541-RCC12061M00FKEADKR-ND | RCC12061M00FKEA | 38AJ2746 | RCC12061M00FKEA |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | |
| Resistance Range | 1.00E-3 ohms | 1.00E6 ohms | 1.00E6 ohms | 1.00E-3 ohms | |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Standards and Certifications | RoHS |