Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC12061K00JNEA

Description
1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC12061K00JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12061K00JNEATR-ND
Chip Resistor - Surface Mount 541-RCC12061K00JNEATR-ND
1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12061K00JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12061K00JNEACT-ND
Chip Resistor - Surface Mount 541-RCC12061K00JNEACT-ND
1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12061K00JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12061K00JNEADKR-ND
Chip Resistor - Surface Mount 541-RCC12061K00JNEADKR-ND
1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1K, 5%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 5%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7146
Res, Aec-Q200, 1K, 5%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7146
RES, AEC-Q200, 1K, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, 1K, 5%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 5%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7145
Res, Aec-Q200, 1K, 5%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7145
RES, AEC-Q200, 1K, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC12061K00JNEATR-ND 45AJ7146
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 1K, 5%, 0.5W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details