Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC120615K0FKEA

Description
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC120615K0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120615K0FKEATR-ND
Chip Resistor - Surface Mount 541-RCC120615K0FKEATR-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC120615K0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120615K0FKEACT-ND
Chip Resistor - Surface Mount 541-RCC120615K0FKEACT-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC120615K0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120615K0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC120615K0FKEADKR-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 15K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2757
Res, 15K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2757
RES, 15K, 1%, 0.5W, 1206, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K, 1%, 0.5W, 1206, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2758
Res, 15K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2758
RES, 15K, 1%, 0.5W, 1206, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K, 1%, 0.5W, 1206, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC120615K0FKEATR-ND 38AJ2757
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details