Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC120610R0FKEA

Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC120610R0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120610R0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC120610R0FKEADKR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC120610R0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120610R0FKEACT-ND
Chip Resistor - Surface Mount 541-RCC120610R0FKEACT-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC120610R0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120610R0FKEATR-ND
Chip Resistor - Surface Mount 541-RCC120610R0FKEATR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2220770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220770
Surface Mount Resistors 2220770
Vishay RCC120610R0FKEA

Vishay RCC120610R0FKEA

Supplier's Site
Surface Mount Resistors - 2220771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220771
Surface Mount Resistors 2220771
Vishay RCC120610R0FKEA

Vishay RCC120610R0FKEA

Supplier's Site
Surface Mount Resistors - 2220771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220771P
Surface Mount Resistors 2220771P
Vishay RCC120610R0FKEA

Vishay RCC120610R0FKEA

Supplier's Site
Res, 10R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2752
Res, 10R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2752
RES, 10R, 1%, 0.5W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 1%, 0.5W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2751
Res, 10R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2751
RES, 10R, 1%, 0.5W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 1%, 0.5W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCC120610R0FKEADKR-ND 2220770 38AJ2752
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 10R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details