Vishay Intertechnology, Inc. Surface Mount Resistors RCC1206100RFKEA

Description
Vishay RCC1206100RFKEA
Request a Quote Datasheet
Description
Vishay RCC1206100RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2220766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220766P
Surface Mount Resistors 2220766P
Vishay RCC1206100RFKEA

Vishay RCC1206100RFKEA

Supplier's Site
Surface Mount Resistors - 2220766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220766
Surface Mount Resistors 2220766
Vishay RCC1206100RFKEA

Vishay RCC1206100RFKEA

Supplier's Site
Surface Mount Resistors - 2220765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220765
Surface Mount Resistors 2220765
Vishay RCC1206100RFKEA

Vishay RCC1206100RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-RCC1206100RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206100RFKEACT-ND
Chip Resistor - Surface Mount 541-RCC1206100RFKEACT-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC1206100RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206100RFKEATR-ND
Chip Resistor - Surface Mount 541-RCC1206100RFKEATR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC1206100RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206100RFKEADKR-ND
Chip Resistor - Surface Mount 541-RCC1206100RFKEADKR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCC1206100RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCC1206100RFKEA
Chip Resistor - Surface Mount RCC1206100RFKEA
RCC1206 100 100R 1% ET1 E3

RCC1206 100 100R 1% ET1 E3

Supplier's Site Datasheet
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2756
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2756
RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2755
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2755
RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2220766P 541-RCC1206100RFKEACT-ND RCC1206100RFKEA 38AJ2756
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9880 ohms
View Details
3 suppliers