Vishay Precision Group Chip Resistor - Surface Mount RCC06034K99FKEA

Description
4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC06034K99FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC06034K99FKEATR-ND
Chip Resistor - Surface Mount 541-RCC06034K99FKEATR-ND
4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC06034K99FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC06034K99FKEACT-ND
Chip Resistor - Surface Mount 541-RCC06034K99FKEACT-ND
4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC06034K99FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC06034K99FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC06034K99FKEADKR-ND
4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 4K99, 1%, 0.2W, 0603; Resistance Vishay - 73AH7206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K99, 1%, 0.2W, 0603; Resistance Vishay
73AH7206
Res, Aec-Q200, 4K99, 1%, 0.2W, 0603; Resistance Vishay 73AH7206
RES, AEC-Q200, 4K99, 1%, 0.2W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

RES, AEC-Q200, 4K99, 1%, 0.2W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4K99, 1%, 0.2W, 0603; Resistance Vishay - 73AH7205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K99, 1%, 0.2W, 0603; Resistance Vishay
73AH7205
Res, Aec-Q200, 4K99, 1%, 0.2W, 0603; Resistance Vishay 73AH7205
RES, AEC-Q200, 4K99, 1%, 0.2W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

RES, AEC-Q200, 4K99, 1%, 0.2W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC06034K99FKEATR-ND 73AH7206
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 4K99, 1%, 0.2W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details