Vishay Intertechnology, Inc. Automotive SMD 0.2W 5W Resistor RCC0603200KFKEA

Description
Res Thick Film 0603 200K Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC0603200KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC0603200KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 200K Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC0603200KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC0603200KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.2W 5W Resistor - 52-RCC0603200KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.2W 5W Resistor
52-RCC0603200KFKEA
Automotive SMD 0.2W 5W Resistor 52-RCC0603200KFKEA
Res Thick Film 0603 200K Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC0603200KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC0603200KFKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0603 200K Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC0603200KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC0603200KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-RCC0603200KFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0603200KFKEATR-ND
Chip Resistor - Surface Mount 541-RCC0603200KFKEATR-ND
200 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC0603200KFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0603200KFKEACT-ND
Chip Resistor - Surface Mount 541-RCC0603200KFKEACT-ND
200 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCC0603200KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCC0603200KFKEA
Resistors - Chip Resistor - Surface Mount RCC0603200KFKEA
RCC0603 100 200K 1% ET1 E3

RCC0603 100 200K 1% ET1 E3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-RCC0603200KFKEA 541-RCC0603200KFKEATR-ND RCC0603200KFKEA
Product Name Automotive SMD 0.2W 5W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details