Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC04022K20FKED

Description
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC04022K20FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC04022K20FKEDTR-ND
Chip Resistor - Surface Mount 541-RCC04022K20FKEDTR-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC04022K20FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC04022K20FKEDCT-ND
Chip Resistor - Surface Mount 541-RCC04022K20FKEDCT-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 2K2, 1%, 0.125W, Thick Film, 0402 Rohs Compliant Vishay - 33AK9165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.125W, Thick Film, 0402 Rohs Compliant Vishay
33AK9165
Res, 2K2, 1%, 0.125W, Thick Film, 0402 Rohs Compliant Vishay 33AK9165
RES, 2K2, 1%, 0.125W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.125W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RCC04022K20FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCC04022K20FKED
Chip Resistor - Surface Mount RCC04022K20FKED
RCC0402 100 2K2 1% ET7 E3

RCC0402 100 2K2 1% ET7 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-RCC04022K20FKEDTR-ND 33AK9165 RCC04022K20FKED
Product Name Chip Resistor - Surface Mount Res, 2K2, 1%, 0.125W, Thick Film, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details