Vishay Precision Group Chip Resistor - Surface Mount RCC0402100KFKED

Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC0402100KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0402100KFKEDTR-ND
Chip Resistor - Surface Mount 541-RCC0402100KFKEDTR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC0402100KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0402100KFKEDCT-ND
Chip Resistor - Surface Mount 541-RCC0402100KFKEDCT-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC0402100KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0402100KFKEDDKR-ND
Chip Resistor - Surface Mount 541-RCC0402100KFKEDDKR-ND
RCC0402 100 100K 1% ET7 E3

RCC0402 100 100K 1% ET7 E3

Buy Now Datasheet
Res, Aec-Q200, 100K, 1%, 0.125W, 0402; Resistance Vishay - 73AH7172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 0.125W, 0402; Resistance Vishay
73AH7172
Res, Aec-Q200, 100K, 1%, 0.125W, 0402; Resistance Vishay 73AH7172
RES, AEC-Q200, 100K, 1%, 0.125W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 0.125W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100K, 1%, 0.125W, 0402; Resistance Vishay - 73AH7171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 0.125W, 0402; Resistance Vishay
73AH7171
Res, Aec-Q200, 100K, 1%, 0.125W, 0402; Resistance Vishay 73AH7171
RES, AEC-Q200, 100K, 1%, 0.125W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 0.125W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC0402100KFKEDTR-ND 73AH7172
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 100K, 1%, 0.125W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers