Vishay Precision Group Surface Mount Resistors RCA060310K0FKEA

Description
Vishay RCA060310K0FKEA
Request a Quote Datasheet
Description
Vishay RCA060310K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885633
Surface Mount Resistors 1885633
Vishay RCA060310K0FKEA

Vishay RCA060310K0FKEA

Supplier's Site
Surface Mount Resistors - 1885836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885836
Surface Mount Resistors 1885836
Vishay RCA060310K0FKEA

Vishay RCA060310K0FKEA

Supplier's Site
Surface Mount Resistors - 1885836P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885836P
Surface Mount Resistors 1885836P
Vishay RCA060310K0FKEA

Vishay RCA060310K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2204-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2204-2-ND
Chip Resistor - Surface Mount 541-2204-2-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2204-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2204-6-ND
Chip Resistor - Surface Mount 541-2204-6-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2204-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2204-1-ND
Chip Resistor - Surface Mount 541-2204-1-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCA060310K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCA060310K0FKEA
Chip Resistor - Surface Mount RCA060310K0FKEA
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 1%, 0603; Resistance Vishay - 65AC3562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 1%, 0603; Resistance Vishay
65AC3562
Res, Aec-Q200, Thick Film, 10K, 1%, 0603; Resistance Vishay 65AC3562
RES, AEC-Q200, THICK FILM, 10K, 1%, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 1%, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 1%, 0603; Resistance Vishay - 19T6614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 1%, 0603; Resistance Vishay
19T6614
Res, Aec-Q200, Thick Film, 10K, 1%, 0603; Resistance Vishay 19T6614
RES, AEC-Q200, THICK FILM, 10K, 1%, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 1%, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1885633 1885836P 541-2204-2-ND RCA060310K0FKEA 65AC3562
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10K, 1%, 0603; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details