Resistor-Fixed-Singl
RCA0402 5K62 1% 100 ET7 E3
RCA0402 5K62 1% 100 ET7 E3
RCA0402 5K62 1% 100 ET7 E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCA04025K62FKED | 541-RCA04025K62FKEDTR-ND |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Tolerance | 1 +/- % |