Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCA04024K99FKED

Description
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2181-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2181-6-ND
Chip Resistor - Surface Mount 541-2181-6-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2181-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2181-1-ND
Chip Resistor - Surface Mount 541-2181-1-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2181-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2181-2-ND
Chip Resistor - Surface Mount 541-2181-2-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 4K99, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay - 33AK3573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
33AK3573
Res, 4K99, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay 33AK3573
RES, 4K99, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 4K99, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2181-6-ND 33AK3573
Product Name Chip Resistor - Surface Mount Res, 4K99, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers