RCA0402-SR 100 47K 1% ET7 E3
RCA0402-SR 100 47K 1% ET7 E3
RCA0402-SR 100 47K 1% ET7 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-RCA040247K0FKEDSRTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 1 +/- % |