Manufacturer: Vishay Beyschlag
Win Source Part Number: 769479-RA012020BB300
Packaging: Bulk
Operating Temperature Range: -55°C ~ 100°C
Package: Nonstandard, Tabbed
Applications: General
Mounting: Chassis Mount
Capacitance: 30pF
Tolerance: ±10%
Temperature Coefficient: R7
Family Name: 18612
Categories: Capacitors
Dimension: 0.472" Dia (12.00mm)
Voltage Rating DC: 2000V (2kV)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
30pF ±10% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed
CAP CER 30PF 2KV R7 NONSTND Product overview: RA012020BB30036BF1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RA012020BB30036BF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 769479-RA012020BB30036BF1 | RA012020BB30036BF1-ND | 60-RA012020BB30036BF1 |
| Product Name | Ceramic Capacitors - RA012020BB30036BF1 | Ceramic Capacitors | 30PF 2KV Capacitor |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Capacitance Range | 3.00E-5 microF | 3.00E-5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 2000 volts | 2000 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bulk |