Vishay Intertechnology, Inc. Ceramic Capacitors RA012020BB25036BF1

Description
25pF ±10% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Request a Quote Datasheet
Description
25pF ±10% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RA012020BB25036BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RA012020BB25036BF1-ND
Ceramic Capacitors RA012020BB25036BF1-ND
25pF ±10% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed

25pF ±10% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number RA012020BB25036BF1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers