Vishay Intertechnology, Inc. Ceramic Capacitors RA012020BB12133BJ1

Description
120pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
Request a Quote Datasheet
Description
120pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RA012020BB12133BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RA012020BB12133BJ1-ND
Ceramic Capacitors RA012020BB12133BJ1-ND
120pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed

120pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed

Buy Now Datasheet
Ceramic Capacitors - RA012020BB12133BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RA012020BB12133BJ1
Ceramic Capacitors RA012020BB12133BJ1
CAP CER 120PF 2KV NONSTND

CAP CER 120PF 2KV NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RA012020BB12133BJ1-ND RA012020BB12133BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers