Vishay Intertechnology, Inc. Ceramic Capacitors PZ0210WH50236BJ1

Description
5000pF ±10% 13000V (13kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
5000pF ±10% 13000V (13kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PZ0210WH50236BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PZ0210WH50236BJ1-ND
Ceramic Capacitors PZ0210WH50236BJ1-ND
5000pF ±10% 13000V (13kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

5000pF ±10% 13000V (13kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PZ0210WH50236BJ1-ND
Product Name Ceramic Capacitors
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details