Win Source Part Number: 1068282-PZ0140WL1013
Category: Capacitors>Ceramic Capacitors
Series: P
Package: Bulk
Applications: RF, Microwave, High Frequency
Standard Package: 1
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 16000V (16kV)
Mounting Type: Requires Holder
Package / Case: Disk, Metal Fitting - Threaded
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): UHV-251A; UHV-241A; FD-9AU;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0040
Mfr: Vishay Beyschlag/Draloric/B
Product Status: Last Time Buy
RoHS Status: RoHS non-compliant
CAP CER 100PF 16KV DISK Product overview: PZ0140WL10136CB2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 16KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 16KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-PZ0140WL10136CB2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1068282-PZ0140WL10136CB2 | 60-PZ0140WL10136CB2 |
| Product Name | Capacitors - Ceramic Capacitors | 100PF 16KV Capacitor |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |