Vishay Precision Group Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) PTS120601B100RP100

Description
Win Source Part Number: 972138-PTS120601B100 RP100 Category: Sensors, Transducers>Temperat ure Sensors - RTD (Resistance Temperature Detector) Series: PTS Termination: SMD (SMT) Tabs Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.3% Current: 1 mA Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PTS1206100DKR,PTS120 6100TR,PTS1206100CT Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt)
Request a Quote Datasheet
Description
Win Source Part Number: 972138-PTS120601B100 RP100 Category: Sensors, Transducers>Temperat ure Sensors - RTD (Resistance Temperature Detector) Series: PTS Termination: SMD (SMT) Tabs Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.3% Current: 1 mA Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PTS1206100DKR,PTS120 6100TR,PTS1206100CT Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) - 972138-PTS120601B100RP100 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector)
972138-PTS120601B100RP100
Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) 972138-PTS120601B100RP100
Win Source Part Number: 972138-PTS120601B100 RP100 Category: Sensors, Transducers>Temperat ure Sensors - RTD (Resistance Temperature Detector) Series: PTS Termination: SMD (SMT) Tabs Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.3% Current: 1 mA Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PTS1206100DKR,PTS120 6100TR,PTS1206100CT Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt)

Win Source Part Number: 972138-PTS120601B100RP100
Category: Sensors, Transducers>Temperature Sensors - RTD (Resistance Temperature Detector)
Series: PTS
Termination: SMD (SMT) Tabs
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Temperature Coefficient: 3850ppm/°C
Resistance Tolerance: ±0.3%
Current: 1 mA
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PTS1206100DKR,PTS1206100TR,PTS1206100CT
Resistance @ 0°C: 100 Ohms
RTD Material: Platinum (Pt)

Buy Now Datasheet
RTD (Resistance Temperature Detector) - PTS120601B100RP100 - ODG (Origin Data Global)
Shenzhen, China
RTD (Resistance Temperature Detector)
PTS120601B100RP100
RTD (Resistance Temperature Detector) PTS120601B100RP100
SENSOR RTD 100OHM 1% 1206

SENSOR RTD 100OHM 1% 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 972138-PTS120601B100RP100 PTS120601B100RP100
Product Name Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) RTD (Resistance Temperature Detector)
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1325LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - KP214N2611XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S10121-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details