64.2 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
RES SMD 64.2 OHM 0.1% 0.4W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | PTN1206E64R2BST1 | PTN1206E64R2BST1-ND | PTN1206E64R2BST1 |
| Product Name | Resistor-Misc | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | ||
| Resistance Range | 64.2 ohms | 64.2 ohms |