53.6 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTN1206E53R6BST1-ND | PTN1206E53R6BST1 |
| Product Name | Chip Resistor - Surface Mount | Resistor-Misc |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | |
| Resistance Range | 53.6 ohms |