Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN0805Y2002BST1

Description
20 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PTN0805Y2002BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0805Y2002BST1TR-ND
Chip Resistor - Surface Mount 764-PTN0805Y2002BST1TR-ND
20 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

20 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Res, 20K, 0.1%, 0.2W, 0805 Rohs Compliant Vishay - 14AJ2554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
14AJ2554
Res, 20K, 0.1%, 0.2W, 0805 Rohs Compliant Vishay 14AJ2554
RES, 20K, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 20K, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-PTN0805Y2002BST1TR-ND 14AJ2554
Product Name Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details