Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063789-PTN0805H3010
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 100 V
Resistance: 301 Ω
Power Rating: 200 mW
Categories: OEM Parts(O-R)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead, Lead Free
RoHS: Compliant
Schedule B: 8533210045, 8533210045
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063789-PTN0805H3010BBTI |
| Product Name | OEM Parts - OEM Parts (O - R) - PTN0805H3010BBTI |