Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN0805E2001BBT1

Description
PTN0805 25PPM 2K 0.1% B T1
Request a Quote Datasheet
Description
PTN0805 25PPM 2K 0.1% B T1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PTN0805E2001BBT1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0805E2001BBT1CT-ND
Chip Resistor - Surface Mount 764-PTN0805E2001BBT1CT-ND
PTN0805 25PPM 2K 0.1% B T1

PTN0805 25PPM 2K 0.1% B T1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0805E2001BBT1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0805E2001BBT1DKR-ND
Chip Resistor - Surface Mount 764-PTN0805E2001BBT1DKR-ND
PTN0805 25PPM 2K 0.1% B T1

PTN0805 25PPM 2K 0.1% B T1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0805E2001BBT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0805E2001BBT1TR-ND
Chip Resistor - Surface Mount 764-PTN0805E2001BBT1TR-ND
PTN0805 25PPM 2K 0.1% B T1

PTN0805 25PPM 2K 0.1% B T1

Buy Now Datasheet
Res Thin Film 0805 2K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R - PTN0805E2001BBT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 2K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R
PTN0805E2001BBT1
Res Thin Film 0805 2K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R PTN0805E2001BBT1
Res Thin Film 0805 2K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R

Res Thin Film 0805 2K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-PTN0805E2001BBT1CT-ND PTN0805E2001BBT1
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 2K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details