Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount PTN0603E24R9BST1

Description
Manufacturer: Vishay Dale Thin Film Win Source Part Number: 1329643-PTN0603E24R9 BST1 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 24.9 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 764-1409-6,764-1409- 2,764-1409-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Thin Film Win Source Part Number: 1329643-PTN0603E24R9 BST1 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 24.9 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 764-1409-6,764-1409- 2,764-1409-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329643-PTN0603E24R9BST1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329643-PTN0603E24R9BST1
Resistors - Chip Resistor - Surface Mount 1329643-PTN0603E24R9BST1
Manufacturer: Vishay Dale Thin Film Win Source Part Number: 1329643-PTN0603E24R9 BST1 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 24.9 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 764-1409-6,764-1409- 2,764-1409-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale Thin Film
Win Source Part Number: 1329643-PTN0603E24R9BST1
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive
Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.15W
Composition: Thin Film
Number of Terminations: 2
Resistance: 24.9 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 764-1409-6,764-1409-2,764-1409-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1409-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1409-6-ND
Chip Resistor - Surface Mount 764-1409-6-ND
24.9 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

24.9 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1409-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1409-1-ND
Chip Resistor - Surface Mount 764-1409-1-ND
24.9 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

24.9 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1409-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1409-2-ND
Chip Resistor - Surface Mount 764-1409-2-ND
24.9 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

24.9 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Resistor-Misc - PTN0603E24R9BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0603E24R9BST1
Resistor-Misc PTN0603E24R9BST1
Resistor-Misc

Resistor-Misc

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1329643-PTN0603E24R9BST1 764-1409-6-ND PTN0603E24R9BST1
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor-Misc
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers