Vishay Intertechnology, Inc. THIN FILM,0603,21.5K,.1%,25PPM,TR,HAZMAT PTN0603E2152BST1

Description
THIN FILM,0603,21.5K,.1%, 25PPM,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0603,21.5K,.1%, 25PPM,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,21.5K,.1%,25PPM,TR,HAZMAT - PTN0603E2152BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,21.5K,.1%,25PPM,TR,HAZMAT
PTN0603E2152BST1
THIN FILM,0603,21.5K,.1%,25PPM,TR,HAZMAT PTN0603E2152BST1
THIN FILM,0603,21.5K,.1%, 25PPM,TR,HAZMAT

THIN FILM,0603,21.5K,.1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 764-1402-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1402-2-ND
Chip Resistor - Surface Mount 764-1402-2-ND
21.5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

21.5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - PTN0603E2152BST1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PTN0603E2152BST1
Resistors - Chip Resistor - Surface Mount PTN0603E2152BST1
RES 21.5K OHM 0.1% 0.15W 0603

RES 21.5K OHM 0.1% 0.15W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number PTN0603E2152BST1 764-1402-2-ND PTN0603E2152BST1
Product Name THIN FILM,0603,21.5K,.1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details