13.7 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
13.7 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
RES 13.7K OHM 0.1% 0.15W 0603 Product overview: PTN0603E1372BST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603E1372BST1 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Thin Film
Win Source Part Number: 755751-PTN0603E1372B
Packaging: Reel
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 13.7 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.020" (0.51mm)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.15W
Parts Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Resistors - Chip Resistor - Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 764-1384-2-ND | 52-PTN0603E1372BST1 | 755751-PTN0603E1372BST1 | PTN0603E1372BST1 | PTN0603E1372BST1 |
| Product Name | Chip Resistor - Surface Mount | 0.15W Resistor | Chip Resistor - Surface Mount - PTN0603E1372BST1 | Resistor-Misc | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film | MetalFilm; Thin Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |