Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN0603E1302BST1

Description
13 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
13 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1383-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1383-1-ND
Chip Resistor - Surface Mount 764-1383-1-ND
13 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

13 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1383-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1383-2-ND
Chip Resistor - Surface Mount 764-1383-2-ND
13 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

13 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1383-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1383-6-ND
Chip Resistor - Surface Mount 764-1383-6-ND
13 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

13 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,603,62MW,13K,.1%,25PPM,T/R,HAZMAT - PTN0603E1302BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,62MW,13K,.1%,25PPM,T/R,HAZMAT
PTN0603E1302BST1
THIN FILM,603,62MW,13K,.1%,25PPM,T/R,HAZMAT PTN0603E1302BST1
THIN FILM,603,62MW,13K,.1 %,25PPM,T/R,HAZMAT

THIN FILM,603,62MW,13K,.1%,25PPM,T/R,HAZMAT

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-1383-1-ND PTN0603E1302BST1
Product Name Chip Resistor - Surface Mount THIN FILM,603,62MW,13K,.1%,25PPM,T/R,HAZMAT
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details