Vishay Intertechnology, Inc. Resistors Chip Resistor - Surface Mount PTN0603E1003BST1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Chip Resistor - Surface Mount Series: PTN Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±0.1% Composition: Thin Film Features: Anti-Sulfur, Moisture Resistant, Non-Inductive
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Chip Resistor - Surface Mount Series: PTN Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±0.1% Composition: Thin Film Features: Anti-Sulfur, Moisture Resistant, Non-Inductive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Chip Resistor - Surface Mount Series: PTN Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±0.1% Composition: Thin Film Features: Anti-Sulfur, Moisture Resistant, Non-Inductive

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale Thin Film
Category: Resistors Chip Resistor - Surface Mount
Series: PTN
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 100 kOhms
Tolerance: ±0.1%
Composition: Thin Film
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1226-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1226-6-ND
Chip Resistor - Surface Mount 764-1226-6-ND
100 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

100 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1226-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1226-1-ND
Chip Resistor - Surface Mount 764-1226-1-ND
100 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

100 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1226-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1226-2-ND
Chip Resistor - Surface Mount 764-1226-2-ND
100 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

100 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PTN0603E1003BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PTN0603E1003BST1
Chip Resistor - Surface Mount PTN0603E1003BST1
RES SMD 100K OHM 0.1% 0.15W 0603

RES SMD 100K OHM 0.1% 0.15W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-1226-6-ND PTN0603E1003BST1
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Features Non-Inductive Non-Inductive
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details