Vishay Intertechnology, Inc. RES 1.00K 0.1% 0.062W 25PPM 0603 PTN0603E1001BBT

Description
RES 1.00K 0.1% 0.062W 25PPM 0603
Request a Quote
Description
RES 1.00K 0.1% 0.062W 25PPM 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K 0.1% 0.062W 25PPM 0603 - PTN0603E1001BBT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K 0.1% 0.062W 25PPM 0603
PTN0603E1001BBT
RES 1.00K 0.1% 0.062W 25PPM 0603 PTN0603E1001BBT
RES 1.00K 0.1% 0.062W 25PPM 0603

RES 1.00K 0.1% 0.062W 25PPM 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTN0603E1001BBT
Product Name RES 1.00K 0.1% 0.062W 25PPM 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details