Vishay Intertechnology, Inc. THIN FILM,0402,10K,.1%,25PPM,TR PTN0402E1002BST1

Description
THIN FILM,0402,10K,.1%,25 PPM,TR
Request a Quote Datasheet
Description
THIN FILM,0402,10K,.1%,25 PPM,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0402,10K,.1%,25PPM,TR - PTN0402E1002BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0402,10K,.1%,25PPM,TR
PTN0402E1002BST1
THIN FILM,0402,10K,.1%,25PPM,TR PTN0402E1002BST1
THIN FILM,0402,10K,.1%,25 PPM,TR

THIN FILM,0402,10K,.1%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-1227-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1227-1-ND
Chip Resistor - Surface Mount 764-1227-1-ND
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1227-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1227-2-ND
Chip Resistor - Surface Mount 764-1227-2-ND
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1227-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1227-6-ND
Chip Resistor - Surface Mount 764-1227-6-ND
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTN0402E1002BST1 764-1227-1-ND
Product Name THIN FILM,0402,10K,.1%,25PPM,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details