Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF6598R800BZBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 98.8ohms .1% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 98.8ohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF6598R800BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF6598R800BZBF
Vishay/DaleMetal Film Resistors - PTF6598R800BZBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 98.8ohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 98.8ohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF6598R800BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6598R800BZBF-ND
Through Hole Resistors PTF6598R800BZBF-ND
98.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

98.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,98.8Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0462 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,98.8Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
61C0462
Resistor,metal Film,98.8Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 61C0462
Resistor,Metal Film,98.8Ohms,500WV, .1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,98.8Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6598R800BZBF PTF6598R800BZBF-ND 61C0462
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,98.8Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 98.8 ohms 98.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details