Vishay Intertechnology, Inc. Res Metal Film 90K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF6590K000BXBF

Description
Res Metal Film 90K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 90K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 90K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole - PTF6590K000BXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 90K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
PTF6590K000BXBF
Res Metal Film 90K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF6590K000BXBF
Res Metal Film 90K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 90K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF6590K000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6590K000BXBF-ND
Through Hole Resistors PTF6590K000BXBF-ND
90 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

90 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF6590K000BXBF PTF6590K000BXBF-ND
Product Name Res Metal Film 90K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers