Vishay Precision Group Ptf-65 8.5K .1% T-10 R36 Vishay PTF658K5000BXRE

Description
PTF-65 8.5K .1% T-10 R36
Description
PTF-65 8.5K .1% T-10 R36

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 8.5K .1% T-10 R36 Vishay - 14N3931 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 8.5K .1% T-10 R36 Vishay
14N3931
Ptf-65 8.5K .1% T-10 R36 Vishay 14N3931
PTF-65 8.5K .1% T-10 R36

PTF-65 8.5K .1% T-10 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14N3931
Product Name Ptf-65 8.5K .1% T-10 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details