Vishay Intertechnology, Inc. Through Hole Resistors PTF658K0600BYBF

Description
8.06 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF658K0600BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF658K0600BYBF-ND
Through Hole Resistors PTF658K0600BYBF-ND
8.06 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

8.06 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,8.06Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.06Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
61C0206
Resistor,metal Film,8.06Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 61C0206
Resistor,Metal Film,8.06KOhms,500WV ,.1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,8.06KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF658K0600BYBF-ND 61C0206
Product Name Through Hole Resistors Resistor,metal Film,8.06Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details